☰
MAX3232CSE
MAX3232CSE
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 16SO
Manufacturer:  Maxim Integrated
Datasheet:   MAX3232CSE Datasheet
History Price: Obsolete
In Stock: 36960
MAX3232CSE vs MAX13088EESA+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS422, RS485
Number of Drivers/Receivers
2/2
1/1
Duplex
Full
Half
Receiver Hysteresis
300 mV
100 mV
Data Rate
235Kbps
16Mbps
Voltage - Supply
3V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC