☰
MAX310EPE
MAX310EPE
Obsolete
Description:  IC MUX CMOS RF VIDEO 8CH 16-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX310EPE Datasheet
History Price: Obsolete
In Stock: 16960
MAX310EPE vs MAX14536EEVB+
Series
-
-
Packaging
Tube
Strip
Status
Obsolete
Active
Applications
Video
Audio, Video
Multiplexer/Demultiplexer Circuit
8:1
2:1
Switch Circuit
-
SPDT
Number of Channels
1
1
On-State Resistance (Max)
250Ohm
350mOhm
Voltage - Supply, Single (V-)
9V ~ 36V
2.4V ~ 5.5V
Voltage - Supply, Dual (V?
?.5V ~ 18V
-
-3db Bandwidth
-
100MHz
Features
Break-Before-Make
Break-Before-Make
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
10-UFQFN
Supplier Device Package
16-PDIP
10-UTQFN (1.4x1.8)