☰
MAX310C/D
MAX310C/D
Obsolete
Description:  IC RF VIDEO MULTIPLEXER 8-CH CMO
Manufacturer:  Maxim Integrated
Datasheet:   MAX310C/D Datasheet
History Price: Obsolete
In Stock: 4930
MAX310C/D vs MAX14536EEVB+
Series
-
-
Packaging
Tube
Strip
Status
Obsolete
Active
Applications
Video
Audio, Video
Multiplexer/Demultiplexer Circuit
8:1
2:1
Switch Circuit
-
SPDT
Number of Channels
1
1
On-State Resistance (Max)
250Ohm
350mOhm
Voltage - Supply, Single (V-)
-
2.4V ~ 5.5V
Voltage - Supply, Dual (V?
?.5V ~ 16.5V
-
-3db Bandwidth
-
100MHz
Features
Break-Before-Make
Break-Before-Make
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Die
10-UFQFN
Supplier Device Package
Die
10-UTQFN (1.4x1.8)