Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Maxim Integrated MAX16942EGEE/V+
MAX16942EGEE/V+
Active
PMIC - Power Management - Specialized
Description:
IC CTLR USB PROTECTOR QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX16942EGEE/V+ Datasheet
History Price: Active
In Stock: 3360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX16942EGEE/V+ vs MAX1602EEE+T
Part No
MAX16942EGEE/V+
MAX1602EEE+T
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Maxim Integrated
Maxim Integrated
Series
Automotive, AEC-Q100
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Applications
Automotive, USB Protection
PCMCIA/Cardbus Switch
Current - Supply
-
20μA
Voltage - Supply
4.75V ~ 5.25V
3V ~ 5.5V
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-QSOP