☰
MAX1693EUB
MAX1693EUB
Obsolete
Description:  IC PWR SWITCH P-CHAN 1:1 10UMAX
Manufacturer:  Maxim Integrated
Datasheet:   MAX1693EUB Datasheet
History Price: $1.21000
In Stock: 39520
MAX1693EUB vs MAX1838EEE
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Switch Type
USB Switch
USB Switch
Number of Outputs
1
2
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
P-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
2.7V ~ 5.5V
4V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
700mA
500mA, 500mA
Rds On (Typ)
60mOhm
95mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Status Flag
Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature
Current Limiting (Fixed), Over Load, Over Temperature, Reverse Current, Short Circuit, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
10-uMAX/uSOP
16-QSOP
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
16-SSOP (0.154", 3.90mm Width)