Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Micron Technology M25PX32-VMP6E
M25PX32-VMP6E
Obsolete
Memory
Description:
IC FLASH 32MBIT SPI 75MHZ 8VDFPN
Manufacturer:
Micron Technology
Datasheet:
M25PX32-VMP6E Datasheet
History Price: Obsolete
In Stock: 14900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
M25PX32-VMP6E vs M25PX32SOVZM6F TR
Part No
M25PX32-VMP6E
M25PX32SOVZM6F TR
Category
Memory
Memory
Manufacturer
Micron Technology
Micron Technology
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NOR
FLASH - NOR
Memory Size
32Mbit
32Mbit
Memory Organization
4M x 8
4M x 8
Memory Interface
SPI
SPI
Clock Frequency
75 MHz
75 MHz
Write Cycle Time - Word, Page
15ms, 5ms
15ms, 5ms
Access Time
-
-
Voltage - Supply
2.7V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VDFN Exposed Pad
24-TBGA
Supplier Device Package
8-VDFPN (6x5) (MLP8)
24-T-PBGA (6x8)