LV5841ML-TLM-H
LV5841ML-TLM-H
Active
Description:  IC REG LIN STEP DOWN SWITCHING
Manufacturer:  onsemi
History Price: $1.53000
In Stock: 38200
LV5841ML-TLM-H vs LV5744V-MPB-E
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Output Type
-
Adjustable
Number of Outputs
-
2
Voltage - Input (Min)
-
8V
Voltage - Input (Max)
-
33V
Voltage - Output (Min/Fixed)
-
2.52V
Voltage - Output (Max)
-
33V
Current - Output
-
-
Frequency - Switching
-
20kHz ~ 1MHz
Synchronous Rectifier
-
Yes
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
16-SSOP