Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ onsemi LV5743V-MPB-E
LV5743V-MPB-E
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
DC-DC CONVERTER (BUCK)
Manufacturer:
onsemi
Datasheet:
LV5743V-MPB-E Datasheet
History Price: $0.44000
In Stock: 48500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LV5743V-MPB-E vs LV5744V-MPB-E
Part No
LV5743V-MPB-E
LV5744V-MPB-E
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Output Type
-
Adjustable
Number of Outputs
-
2
Voltage - Input (Min)
-
8V
Voltage - Input (Max)
-
33V
Voltage - Output (Min/Fixed)
-
2.52V
Voltage - Output (Max)
-
33V
Current - Output
-
-
Frequency - Switching
-
20kHz ~ 1MHz
Synchronous Rectifier
-
Yes
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
16-SSOP