Output Type
2-Channel (Stereo) with Stereo Headphones
2-Channel (Stereo)
Max Output Power x Channels @ Load
15W x 2 @ 8Ohm; 72mW x 2 @ 16Ohm
2W x 2 @ 4Ohm
Voltage - Supply
9V ~ 18V
2.5V ~ 5.5V
Features
Mute, Short-Circuit and Thermal Protection, Standby
Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-
Supplier Device Package
44-SSOPJ
30-TSSOP
Package / Case
44-LSSOP (0.220", 5.60mm Width) Exposed Pad
30-TSSOP (0.220", 5.60mm Width)