☰
LV47004P-E
LV47004P-E
Obsolete
Description:  IC AMP CLASS AB QUAD 24W 25HZIP
Manufacturer:  onsemi
Datasheet:   LV47004P-E Datasheet
History Price: $2.07000
In Stock: 29345
LV47004P-E vs LV49152V-MPB-E
Manufacturer
Series
-
-
Packaging
Tape & Box (TB)
Tube
Status
Obsolete
Obsolete
Type
Class AB
Class D
Output Type
4-Channel (Quad)
2-Channel (Stereo)
Max Output Power x Channels @ Load
24W x 4 @ 4Ohm
15W x 2 @ 8Ohm
Voltage - Supply
9V ~ 16V
9V ~ 18V
Features
Mute, Short-Circuit and Thermal Protection
Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
Through Hole
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
25-HZIP
44-SSOPJ
Package / Case
25-SSIP Exposed Pad, Formed Leads
44-LSSOP (0.220", 5.60mm Width) Exposed Pad