☰
LT1014DMDWREP
LT1014DMDWREP
Active
Description:  IC OPAMP GP 4 CIRCUIT 16SOIC
Manufacturer:  Texas Instruments
History Price: $7.59300
In Stock: 2825
LT1014DMDWREP vs LT1007MLB
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
1
Output Type
-
-
Slew Rate
0.4V/μs
2.5V/μs
Gain Bandwidth Product
1 MHz
8 MHz
-3db Bandwidth
-
-
Current - Input Bias
15 nA
15 nA
Voltage - Input Offset
90 μV
20 μV
Current - Supply
300μA (x4 Channels)
-
Current - Output / Channel
25 mA
-
Voltage - Supply Span (Min)
4 V
8 V
Voltage - Supply Span (Max)
44 V
44 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.295", 7.50mm Width)
TO-99-8 Metal Can
Supplier Device Package
16-SOIC
TO-99-8