Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Texas Instruments LP8552TLE
LP8552TLE
Active
PMIC - LED Drivers
Description:
LP8552 HIGH-EFFICIENCY LED BACKL
Manufacturer:
Texas Instruments
Datasheet:
LP8552TLE Datasheet
History Price: $1.35000
In Stock: 17680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LP8552TLE vs LP8557AYFQT
Part No
LP8552TLE
LP8557AYFQT
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
-
DC DC Regulator
Topology
-
Step-Up (Boost)
Internal Switch(s)
-
Yes
Number of Outputs
-
6
Voltage - Supply (Min)
-
2.7V
Voltage - Supply (Max)
-
5.5V
Voltage - Output
-
28V
Current - Output / Channel
-
25mA
Frequency
-
500kHz, 1MHz
Dimming
-
PWM
Applications
-
Backlight
Operating Temperature
-
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
16-WFBGA, DSBGA
Supplier Device Package
-
16-DSBGA