LMX2694SRTCTEP
LMX2694SRTCTEP
Active
Description:  IC FREQ SYNTH 48VQFN
Manufacturer:  Texas Instruments
History Price: $387.99000
In Stock: 7900
LMX2694SRTCTEP vs LMX2572RHAT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Frequency Synthesizer
Frequency Synthesizer (RF)
PLL
Yes with Bypass
Yes with Bypass
Input
CMOS
Clock
Output
-
-
Number of Circuits
1
1
Ratio - Input:Output
-
1:2
Differential - Input:Output
-
Yes/Yes
Frequency - Max
15.1GHz
6.4GHz
Divider/Multiplier
Yes/No
Yes/Yes
Voltage - Supply
3.2V ~ 3.45V
3V ~ 3.5V
Operating Temperature
-55 ℃ ~ 115 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
40-VFQFN Exposed Pad
Supplier Device Package
48-VQFN (7x7)
40-VQFN (6x6)