LMX1600TMX
LMX1600TMX
Obsolete
Description:  IC PLL FREQ SYNTH 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   LMX1600TMX Datasheet
History Price: Obsolete
In Stock: 15700
LMX1600TMX vs LMX2572RHAT
Series
PLLatinum
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
PLL Frequency Synthesizer, Delta Sigma
Frequency Synthesizer (RF)
PLL
Yes with Bypass
Yes with Bypass
Input
CMOS, TTL
Clock
Output
CMOS
-
Number of Circuits
1
1
Ratio - Input:Output
3:1
1:2
Differential - Input:Output
No/No
Yes/Yes
Frequency - Max
2GHz, 500MHz
6.4GHz
Divider/Multiplier
Yes/No
Yes/Yes
Voltage - Supply
2.7V ~ 3.6V
3V ~ 3.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
40-VFQFN Exposed Pad
Supplier Device Package
16-TSSOP
40-VQFN (6x6)