LMX1501AMX
LMX1501AMX
Obsolete
Description:  IC PLL FREQ SYNTH 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   LMX1501AMX Datasheet
History Price: Obsolete
In Stock: 41300
LMX1501AMX vs LMX2572RHAT
Series
PLLatinum
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
PLL Frequency Synthesizer
Frequency Synthesizer (RF)
PLL
Yes
Yes with Bypass
Input
CMOS, TTL
Clock
Output
Clock
-
Number of Circuits
1
1
Ratio - Input:Output
2:1
1:2
Differential - Input:Output
Yes/No
Yes/Yes
Frequency - Max
1.1GHz
6.4GHz
Divider/Multiplier
Yes/No
Yes/Yes
Voltage - Supply
2.7V ~ 5.5V
3V ~ 3.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
40-VFQFN Exposed Pad
Supplier Device Package
16-SOIC
40-VQFN (6x6)