Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments LMP2011MF
LMP2011MF
Not For New Designs
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:
Texas Instruments
Datasheet:
LMP2011MF Datasheet
History Price: $2.02500
In Stock: 30900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LMP2011MF vs LMP8672MAX/NOPB
Part No
LMP2011MF
LMP8672MAX/NOPB
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
LMP
LMP
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
2
Output Type
Rail-to-Rail
-
Slew Rate
4V/μs
20V/μs
Gain Bandwidth Product
3 MHz
55 MHz
-3db Bandwidth
-
-
Current - Input Bias
3 pA
50 nA
Voltage - Input Offset
0.12 μV
100 μV
Current - Supply
930μA
12.5mA (x2 Channels)
Current - Output / Channel
17 mA
26 mA
Voltage - Supply Span (Min)
2.7 V
5 V
Voltage - Supply Span (Max)
5.25 V
44 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SOT-23-5
8-SOIC