LM78S40N
LM78S40N
Active
Description:  1.5A, 100KHZ BIPOLAR, PDIP16
Manufacturer:  National Semiconductor
Datasheet:   LM78S40N Datasheet
History Price: Active
In Stock: 18500
LM78S40N vs LM78S40CN
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Step-Up, Step-Down
Step-Up, Step-Down
Output Configuration
Positive or Negative
Positive or Negative
Topology
Buck, Boost
Buck, Boost
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.5V
2.5V
Voltage - Input (Max)
40V
40V
Voltage - Output (Min/Fixed)
1.25V
1.25V
Voltage - Output (Max)
40V (Switch)
40V (Switch)
Current - Output
1.5A (Switch)
1.5A (Switch)
Frequency - Switching
100Hz ~ 100kHz
100Hz ~ 100kHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-PDIP