Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Texas Instruments LM5176PWPR
LM5176PWPR
Active
PMIC - DC DC Switching Controllers
Description:
LM5176PWPR
Manufacturer:
Texas Instruments
Datasheet:
LM5176PWPR Datasheet
History Price: $7.33000
In Stock: 6100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM5176PWPR vs LM51561HPWPR
Part No
LM5176PWPR
LM51561HPWPR
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Buck-Boost
Boost, Flyback, SEPIC
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
4.2V ~ 55V
2.97V ~ 60V
Frequency - Switching
100kHz ~ 600kHz
100kHz ~ 2.2MHz
Duty Cycle (Max)
100%
93%
Synchronous Rectifier
Yes
No
Clock Sync
Yes
No
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Frequency Control, Power Good, Soft Start
Current Limit, Enable, Frequency Control, Power Good, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-PowerTSSOP (0.173", 4.40mm Width)
14-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-HTSSOP
14-HTSSOP