LM393PSRG4
LM393PSRG4
Discontinued
Description:  IC COMPARATOR 2 DIFF 8SO
Manufacturer:  Texas Instruments
Datasheet:   LM393PSRG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 42300
LM393PSRG4 vs LM393PW
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Discontinued
Last Time Buy
Type
Differential
Differential
Number of Elements
2
2
Output Type
CMOS, MOS, Open-Drain, TTL
CMOS, MOS, Open-Drain, TTL
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
5mV @ 30V
5mV @ 30V
Current - Input Bias (Max)
0.25μA @ 5V
0.25μA @ 5V
Current - Output (Typ)
20mA
20mA
Current - Quiescent (Max)
2.5mA
2.5mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
8-SOIC (0.209", 5.30mm Width)
8-TSSOP (0.173", 4.40mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SO
8-TSSOP