LM393NG
LM393NG
Obsolete
Description:  IC COMPARATOR 2 GEN PUR 8DIP
Manufacturer:  onsemi
Datasheet:   LM393NG Datasheet
History Price: $13.34000
In Stock: 200
LM393NG vs LM393PWR
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
General Purpose
Differential
Number of Elements
2
2
Output Type
CMOS, DTL, ECL, MOS, Open-Collector, TTL
Open Drain
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
5mV @ 30V
5mV @ 30V
Current - Input Bias (Max)
0.25μA @ 5V
0.25μA @ 5V
Current - Output (Typ)
16mA @ 5V
20mA
Current - Quiescent (Max)
2.5mA
2.5mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
8-DIP (0.300", 7.62mm)
8-TSSOP (0.173", 4.40mm Width)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
8-PDIP
8-TSSOP