Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ onsemi LM311DR2
LM311DR2
Obsolete
Linear - Comparators
Description:
IC COMPARATOR SGL HI VOLT 8SOIC
Manufacturer:
onsemi
Datasheet:
LM311DR2 Datasheet
History Price: $0.18000
In Stock: 9900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM311DR2 vs LM393TLX
Part No
LM311DR2
LM393TLX
Category
Linear - Comparators
Linear - Comparators
Manufacturer
onsemi
Texas Instruments
Series
-
-
Packaging
Cut Tape (CT)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
-
General Purpose
Number of Elements
-
2
Output Type
-
CMOS, DTL, ECL, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
-
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
-
5mV @ 30V
Current - Input Bias (Max)
-
0.25μA @ 5V
Current - Output (Typ)
-
16mA @ 5V
Current - Quiescent (Max)
-
2.5mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
700ns
Hysteresis
-
-
Operating Temperature
-
0 ℃ ~ 70 ℃
Package / Case
-
8-WFBGA, DSBGA
Mounting Type
-
Surface Mount
Supplier Device Package
-
8-DSBGA