LM306D
LM306D
Active
Description:  IC COMPARATOR 1 DIFF 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   LM306D Datasheet
History Price: $1.05000
In Stock: 5600
LM306D vs LM393SNG
Part No
Manufacturer
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Active
Obsolete
Type
Differential
General Purpose
Number of Elements
1
2
Output Type
Push-Pull, TTL
CMOS, DTL, ECL, MOS, TTL
Voltage - Supply, Single/Dual (?
?.5V ~ 12V
?V ~ 18V
Voltage - Input Offset (Max)
5mV @ ?2V
5mV @ 5V
Current - Input Bias (Max)
40μA @ ±12V
0.25μA @ 5V
Current - Output (Typ)
-
16mA @ 5V
Current - Quiescent (Max)
10mA
1mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
8-SOIC
8-PDIP