☰
LM306D
LM306D
Active
Description:  IC COMPARATOR 1 DIFF 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   LM306D Datasheet
History Price: $1.05000
In Stock: 44480
LM306D vs LM339FV-E2
Part No
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Active
Active
Type
Differential
General Purpose
Number of Elements
1
4
Output Type
Push-Pull, TTL
-
Voltage - Supply, Single/Dual (?
?.5V ~ 12V
3V ~ 32V, ?.5V ~ 16V
Voltage - Input Offset (Max)
5mV @ ?2V
4.5mV @ 1.4V
Current - Input Bias (Max)
40μA @ ±12V
0.25μA @ 5V
Current - Output (Typ)
-
16mA @ 5V
Current - Quiescent (Max)
10mA
2mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-LSSOP (0.173", 4.40mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOIC
14-SSOP-B