☰
LM2902FV-E2
LM2902FV-E2
Active
Description:  GROUND SENSE OPERATIONAL AMPLIFI
Manufacturer:  Rohm Semiconductor
Datasheet:   LM2902FV-E2 Datasheet
History Price: $1.26000
In Stock: 32790
LM2902FV-E2 vs LM258D
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
2
Output Type
-
-
Slew Rate
0.3V/μs
0.6V/μs
Gain Bandwidth Product
800 kHz
1.1 MHz
-3db Bandwidth
-
-
Current - Input Bias
20 nA
20 nA
Voltage - Input Offset
1 mV
5 mV
Current - Supply
1mA
700μA (x2 Channels)
Current - Output / Channel
30 mA
40 mA
Voltage - Supply Span (Min)
3 V
3 V
Voltage - Supply Span (Max)
32 V
30 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-LSSOP (0.173", 4.40mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SSOP-B
8-SOIC