LM20125MH/NOPB
LM20125MH/NOPB
Active
Description:  IC REG BUCK ADJ 5A 16HTSSOP
Manufacturer:  Texas Instruments
History Price: $2.88141
In Stock: 22200
LM20125MH/NOPB vs LM2853MH-1.8/NOPB
Series
PowerWise
SIMPLE SWITCHER
Packaging
Tube
Tube
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
2.95V
3V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
0.8V
1.8V
Voltage - Output (Max)
4.68V
-
Current - Output
5A
3A
Frequency - Switching
500kHz
550kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-PowerTSSOP (0.173", 4.40mm Width)
14-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-HTSSOP
14-HTSSOP