LM139DR
LM139DR
Active
Description:  IC COMPARATOR 4 DIFF 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   LM139DR Datasheet
History Price: $2.72000
In Stock: 47200
LM139DR vs LM119H
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Box
Status
Active
Active
Type
Differential
General Purpose
Number of Elements
4
2
Output Type
CMOS, MOS, Open-Collector, TTL
DTL, Open-Collector, RTL, TTL
Voltage - Supply, Single/Dual (?
2V ~ 30V, ?V ~ 15V
5V ~ 36V, ?.5V ~ 18V
Voltage - Input Offset (Max)
5mV @ 30V
4mV @ ?5V
Current - Input Bias (Max)
0.1μA @ 5V
0.5μA @ ±15V
Current - Output (Typ)
20mA
25mA
Current - Quiescent (Max)
2mA
11.5mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Package / Case
14-SOIC (0.154", 3.90mm Width)
TO-100-10 Metal Can
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-SOIC
TO-100-10