Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ onsemi LE24C162M-TLM-E
LE24C162M-TLM-E
Obsolete
Memory
Description:
IC EEPROM 16KBIT I2C 400KHZ 8MFP
Manufacturer:
onsemi
Datasheet:
LE24C162M-TLM-E Datasheet
History Price: Obsolete
In Stock: 600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LE24C162M-TLM-E vs LE24C322M-TLM-E
Part No
LE24C162M-TLM-E
LE24C322M-TLM-E
Category
Memory
Memory
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
16Kbit
32Kbit
Memory Organization
2K x 8
4K x 8
Memory Interface
I2C
I2C
Clock Frequency
400 kHz
400 kHz
Write Cycle Time - Word, Page
10ms
10ms
Access Time
900 ns
900 ns
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-MFP
8-MFP