☰
LD1117S18CTR
LD1117S18CTR
Active
Description:  IC REG LINEAR 1.8V 800MA SOT223
Manufacturer:  STMicroelectronics
History Price: $0.82000
In Stock: 25605
LD1117S18CTR vs LD1117D33CTR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
15V
15V
Voltage - Output (Min/Fixed)
1.8V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1.3V @ 800mA
1.3V @ 800mA
Current - Output
800mA
800mA
Current - Quiescent (Iq)
10 mA
10 mA
Current - Supply (Max)
-
-
PSRR
75dB (120Hz)
75dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-261-4, TO-261AA
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SOT-223
8-SOIC