Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Full, Half-Bridge Drivers
/ onsemi LB1668M-MPB-E
LB1668M-MPB-E
Obsolete
PMIC - Full, Half-Bridge Drivers
Description:
IC HALF BRIDGE DRVR 1.5A 14MFPS
Manufacturer:
onsemi
Datasheet:
LB1668M-MPB-E Datasheet
History Price: Obsolete
In Stock: 16350
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LB1668M-MPB-E vs LB1836ML-MPB-E
Part No
LB1668M-MPB-E
LB1836ML-MPB-E
Category
PMIC - Full, Half-Bridge Drivers
PMIC - Full, Half-Bridge Drivers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Output Configuration
Half Bridge (2)
Half Bridge (4)
Applications
DC Motors, General Purpose
DC Motors, General Purpose
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
Bipolar
Bipolar
Rds On (Typ)
-
-
Current - Output / Channel
1.5A
1A
Current - Peak Output
-
-
Voltage - Supply
6.4V ~ 7V
2.5V ~ 9V
Voltage - Load
12V, 24V
1.8V ~ 9V
Operating Temperature
-30 ℃ ~ 80 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
-
-
Fault Protection
Over Temperature
Over Temperature
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-LSOP (0.173", 4.40mm Width)
14-LSOP (0.173", 4.40mm Width)
Supplier Device Package
14-MFPS
14-MFPS