LAN9354/ML
LAN9354/ML
Active
Description:  IC ETHERNET SWITCH 3PORT 56QFN
Manufacturer:  Microchip Technology
Datasheet:   LAN9354/ML Datasheet
History Price: $7.27000
In Stock: 44500
LAN9354/ML vs LAN9514I-JZX
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Programmable
-
-
Protocol
Ethernet
Ethernet
Function
Switch
Bridge, USB to Ethernet
Interface
I2C
USB
Standards
10/100 Base-T/TX PHY
USB 2.0, 10/100 Base-T/TX PHY
Voltage - Supply
1.8V ~ 3.3V
1.8V, 3.3V
Current - Supply
-
288mA
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
56-VFQFN Exposed Pad
64-VFQFN Exposed Pad
Supplier Device Package
56-QFN (8x8)
64-QFN-EP (9x9)