LAN8831/Q2A
LAN8831/Q2A
Active
Description:  GBIT ETHERNET TRANSCEIVER WITH G
Manufacturer:  Microchip Technology
Datasheet:   LAN8831/Q2A Datasheet
History Price: $4.10000
In Stock: 18600
LAN8831/Q2A vs LAN8710A-EZK-TR
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
Ethernet
MII, RMII
Number of Drivers/Receivers
8/8
4/4
Duplex
Full, Half
Full
Receiver Hysteresis
-
-
Data Rate
10Mbps, 100Mbps, 1Gbps
-
Voltage - Supply
1.067V ~ 1.21V, 2.375V ~ 2.75V, 3.135V ~ 3.63V
1.6V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
64-VQFN (8x8)
32-QFN (5x5)