Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LA4809M-TLM-E
LA4809M-TLM-E
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP CLSS AB STER 160MW 12MFPS
Manufacturer:
onsemi
Datasheet:
LA4809M-TLM-E Datasheet
History Price: Obsolete
In Stock: 1500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LA4809M-TLM-E vs LA4537MC-BH
Part No
LA4809M-TLM-E
LA4537MC-BH
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Class AB
Class AB
Output Type
Headphones, 2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
160mW x 2 @ 16Ohm
8mW x 2 @ 16Ohm
Voltage - Supply
3.6V ~ 17V
0.9V ~ 4V
Features
Standby, Thermal Protection
Mute
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-30 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
12-MFPS
10-SOIC
Package / Case
12-LSOP (0.173", 4.40mm Width) Exposed Pad
10-SOP (0.173", 4.40mm Width)