LA4636-E
LA4636-E
Active
Description:  11 WATT 2 CHANNEL BTL AF POWER A
Manufacturer:  onsemi
Datasheet:   LA4636-E Datasheet
History Price: $0.73000
In Stock: 16100
LA4636-E vs LA4537MC-BH
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
9W x 2 @ 6Ohm, 11W x 2 @ 4Ohm
8mW x 2 @ 16Ohm
Voltage - Supply
12V ~ 24V
0.9V ~ 4V
Features
-
Mute
Mounting Type
Through Hole
Surface Mount
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
12-SIPH
10-SOIC
Package / Case
12-SIP Exposed Pad
10-SOP (0.173", 4.40mm Width)