Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LA4425PV-MPB-H
LA4425PV-MPB-H
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP CLASS AB MONO 6W 44SSOP
Manufacturer:
onsemi
Datasheet:
LA4425PV-MPB-H Datasheet
History Price: $1.79000
In Stock: 14200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LA4425PV-MPB-H vs LA4708NF-MB-E
Part No
LA4425PV-MPB-H
LA4708NF-MB-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Box (TB)
Bulk
Status
Obsolete
Active
Type
Class AB
Class AB
Output Type
1-Channel (Mono)
2-Channel (Stereo)
Max Output Power x Channels @ Load
6W x 1 @ 4Ohm
30W x 2 @ 2Ohm
Voltage - Supply
5V ~ 16V
9V ~ 16V
Features
Depop, Overvoltage, Short Circuit, Thermal Protection
-
Mounting Type
Surface Mount
Through Hole
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-35 ℃ ~ 85 ℃ (TA)
Supplier Device Package
44-SSOPK
18-SIP
Package / Case
44-LSSOP (0.220", 5.60mm Width) Exposed Pad
18-SIP