LA4282-E
LA4282-E
Obsolete
Description:  IC AMP CLASS AB STEREO 10W 12SIP
Manufacturer:  onsemi
Datasheet:   LA4282-E Datasheet
History Price: Obsolete
In Stock: 46500
LA4282-E vs LA4631VC-XE
Manufacturer
Series
-
-
Packaging
Bulk or Tube
Bulk or Tube
Status
Obsolete
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
10W x 2 @ 8Ohm
4.5W x 2 @ 3Ohm
Voltage - Supply
10V ~ 40V
5.5V ~ 22V
Features
Thermal Shutdown Protection
Depop, Standby
Mounting Type
Through Hole
Through Hole
Operating Temperature
-
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
12-SIP
12-SIPH
Package / Case
12-SIP Exposed Pad
12-SIP Exposed Pad