Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ STMicroelectronics L6986F
L6986F
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 2A 16HTSSOP
Manufacturer:
STMicroelectronics
Datasheet:
L6986F Datasheet
History Price: $3.40000
In Stock: 5600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
L6986F vs L6920DCTR
Part No
L6986F
L6920DCTR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Up
Output Configuration
Positive
Positive
Topology
Buck
Boost
Output Type
Adjustable
Adjustable (Fixed)
Number of Outputs
1
1
Voltage - Input (Min)
4V
0.6V
Voltage - Input (Max)
38V
5.5V
Voltage - Output (Min/Fixed)
0.85V
1.8V (3.3V, 5V)
Voltage - Output (Max)
38V
5.5V
Current - Output
2A
800mA (Switch)
Frequency - Switching
250kHz ~ 2MHz
-
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-PowerTSSOP (0.173", 4.40mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
16-HTSSOP
8-MSOP