☰
L4945
L4945
Obsolete
Description:  IC REG LINEAR 5V 500MA TO220AB
Manufacturer:  STMicroelectronics
Datasheet:   L4945 Datasheet
History Price: Obsolete
In Stock: 37845
L4945 vs L4949EDTR-E
Part No
Series
-
Automotive, AEC-Q100
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
26V
28V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.75V @ 500mA
0.5V @ 100mA
Current - Output
500mA
100mA
Current - Quiescent (Iq)
13 mA
300 μA
Current - Supply (Max)
180 mA
5 mA
PSRR
60dB (120Hz)
-
Control Features
-
Reset
Protection Features
Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-3
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
TO-220
8-SOIC