Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Kinetic Technologies KTB1100EYAA-TE
KTB1100EYAA-TE
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
15W FLYBACK REGULATOR WITH DIGIT
Manufacturer:
Kinetic Technologies
Datasheet:
KTB1100EYAA-TE Datasheet
History Price: $4.64000
In Stock: 19200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
KTB1100EYAA-TE vs KTB8331EEDAA-TR
Part No
KTB1100EYAA-TE
KTB8331EEDAA-TR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Kinetic Technologies
Kinetic Technologies
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Up/Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Flyback
Buck
Output Type
Adjustable
Programmable
Number of Outputs
1
1
Voltage - Input (Min)
7V
2.7V
Voltage - Input (Max)
100V
5.5V
Voltage - Output (Min/Fixed)
3V
0.6V
Voltage - Output (Max)
48V
3.35V
Current - Output
1.5A
3A
Frequency - Switching
100kHz ~ 1MHz
2.4MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
15-WFBGA, WLCSP
Supplier Device Package
16-SOIC
15-WLCSP (1.34x2.05)