IXDD408PI
IXDD408PI
Obsolete
Description:  IC GATE DRVR LOW-SIDE 8DIP
Manufacturer:  IXYS Corporation
Datasheet:   IXDD408PI Datasheet
History Price: Obsolete
In Stock: 9600
IXDD408PI vs IXDN609PI
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Driven Configuration
Low-Side
Low-Side
Channel Type
Single
Single
Number of Drivers
1
1
Gate Type
IGBT, N-Channel, P-Channel MOSFET
IGBT, N-Channel, P-Channel MOSFET
Voltage - Supply
4.5V ~ 25V
4.5V ~ 35V
Logic Voltage - VIL, VIH
0.8V, 3.5V
0.8V, 3V
Current - Peak Output (Source, Sink)
8A, 8A
9A, 9A
Input Type
Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
14ns, 15ns
22ns, 15ns
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
8-DIP