Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Renesas Electronics ISL8845AABZ
ISL8845AABZ
Active
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BOOST/FLYBACK 8SOIC
Manufacturer:
Renesas Electronics
Datasheet:
ISL8845AABZ Datasheet
History Price: $3.43000
In Stock: 24200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ISL8845AABZ vs ISL9443IRZ-T7A
Part No
ISL8845AABZ
ISL9443IRZ-T7A
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Step-Down
Output Configuration
Positive, Isolation Capable
Positive
Topology
Boost, Flyback
Buck
Number of Outputs
1
3
Output Phases
1
2
Voltage - Supply (Vcc/Vdd)
9V ~ 30V
4.5V ~ 28V
Frequency - Switching
Up to 2MHz
600kHz ~ 1.2MHz
Duty Cycle (Max)
48%
-
Synchronous Rectifier
No
Yes
Clock Sync
No
Yes
Serial Interfaces
-
-
Control Features
Current Limit, Frequency Control
Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
32-VFQFN Exposed Pad
Supplier Device Package
8-SOIC
32-QFN (5x5)