Packaging
Tube
Tape & Reel (TR)
Multiplexer/Demultiplexer Circuit
2:1
4:1
On-State Resistance (Max)
500mOhm
750mOhm
Channel-to-Channel Matching (ΔRon)
60mOhm
120mOhm
Voltage - Supply, Single (V-)
1.65V ~ 4.5V
1.6V ~ 3.6V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
40ns, 20ns
25ns, 23ns
Charge Injection
170pC
-65pC
Channel Capacitance (CS(off), CD(off))
62pF
62pF, 218pF
Current - Leakage (IS(off)) (Max)
100nA
4nA
Crosstalk
-85dB @ 100kHz
-100dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
10-TDFN (3x3)
16-TSSOP