IS31FL3191-UTLS2-TR
IS31FL3191-UTLS2-TR
Obsolete
Description:  IC LED DRVR LIN I2C 42MA 9UTQFN
Manufacturer:  Lumissil Microsystems
History Price: Obsolete
In Stock: 31800
IS31FL3191-UTLS2-TR vs IS31LT3932-GRLS2-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Linear
AC DC Offline Switcher
Topology
-
Flyback, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
Yes
No
Number of Outputs
1
1
Voltage - Supply (Min)
2.7V
8V
Voltage - Supply (Max)
5.5V
30V
Voltage - Output
-
-
Current - Output / Channel
42mA
-
Frequency
-
-
Dimming
I2C
-
Applications
Backlight
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
9-UFBGA
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
9-UTQFN (1.5x1.5)
8-SOP