IS31LT3932-GRLS2-TR
IS31LT3932-GRLS2-TR
Obsolete
Description:  IC LED DRIVER OFFL 8SOP
Manufacturer:  ISSI
History Price: Obsolete
In Stock: 44900
IS31LT3932-GRLS2-TR Specification
Specification
Part No
IS31LT3932-GRLS2-TR
Category
PMIC - LED Drivers
Manufacturer
ISSI
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
AC DC Offline Switcher
Topology
Flyback, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
No
Number of Outputs
1
Voltage - Supply (Min)
8V
Voltage - Supply (Max)
30V
Voltage - Output
-
Current - Output / Channel
-
Frequency
-
Dimming
-
Applications
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP
IS31LT3932-GRLS2-TR PDF Datasheet
IS31LT3932-GRLS2-TR Related Parts
IS31FL3196-QFLS2-TR
IS31FL3196-QFLS2-TR
ISSI
IC LED DRVR LIN I2C 40MA 20QFN
IS31FL3216-QFLS2-TR
IS31FL3216-QFLS2-TR
ISSI
IC LED DRVR LIN PWM 20MA 28QFN
IS31FL3235-QFLS2-TR
IS31FL3235-QFLS2-TR
ISSI
IC LED DRVR LIN I2C 38MA 36QFN
IS31FL3236-QFLS2-TR
IS31FL3236-QFLS2-TR
ISSI
IC LED DRVR LIN I2C 38MA 44QFN
IS31FL3236-TQLS2
IS31FL3236-TQLS2
ISSI
IC LED DRVR LIN I2C 38MA 48ETQFP
IS31FL3732-QFLS2-TR
IS31FL3732-QFLS2-TR
ISSI
IC LED DRV LIN ANALOG 34MA 40QFN
IS31FL3741-QFLS4-TR
IS31FL3741-QFLS4-TR
ISSI
IC LED DRVR LIN PWM 38MA 60QFN
IS31FL3742-QFLS4-TR
IS31FL3742-QFLS4-TR
ISSI
IC LED DRVR LIN PWM 38MA 48QFN
IS31LT3135-V1GRLS2-TR
IS31LT3135-V1GRLS2-TR
ISSI
IC LED DRVR LIN 300MA/500MA 8SOP
IS31LT3172-GRLS2-TR
IS31LT3172-GRLS2-TR
ISSI
IC LED DRVR LIN PWM 200MA 8SOP
IS31LT3173-GRLS2-TR
IS31LT3173-GRLS2-TR
ISSI
IC LED DRVR LIN PWM 200MA 8SOP
IS31LT3353-V1STLS2-TR
IS31LT3353-V1STLS2-TR
ISSI
IC LED DRVR RGLTR PWM 1A SOT23-5
IS31LT3932-GRLS2-TR Compare Parts
  • IS31LT3932-GRLS2-TR vs IS32LT3172-GRLA3-TR
  • IS31LT3932-GRLS2-TR vs IS32LT3171-STLA3-TR
  • IS31LT3932-GRLS2-TR vs IS32LT3170-STLA3-TR
  • IS31LT3932-GRLS2-TR vs IS32FL3740-ZLA3
  • IS31LT3932-GRLS2-TR vs IS32BL3554-ZLA3-TR
  • IS31LT3932-GRLS2-TR vs IS32BL3552-ZLA3-TR
  • IS31LT3932-GRLS2-TR vs IS32BL3552-ZLA3
  • IS31LT3932-GRLS2-TR vs IS31LT3918-GRLS2-TR
  • IS31LT3932-GRLS2-TR vs IS31LT3916-SLS2-TR
  • IS31LT3932-GRLS2-TR vs IS31LT3910-GRLS2-TR
  • IS31LT3932-GRLS2-TR vs IS31LT3353-V1STLS2-TR
  • IS31LT3932-GRLS2-TR vs IS31LT3173-GRLS2-TR
  • IS31LT3932-GRLS2-TR vs IS31LT3172-GRLS2-TR
  • IS31LT3932-GRLS2-TR vs IS31LT3135-V1GRLS2-TR
  • IS31LT3932-GRLS2-TR vs IS31FL3742-QFLS4-TR
  • IS31LT3932-GRLS2-TR vs IS31FL3741-QFLS4-TR
  • IS31LT3932-GRLS2-TR vs IS31FL3732-QFLS2-TR
  • IS31LT3932-GRLS2-TR vs IS31FL3236-TQLS2
  • IS31LT3932-GRLS2-TR vs IS31FL3236-QFLS2-TR
  • IS31LT3932-GRLS2-TR vs IS31FL3235-QFLS2-TR
  • IS31LT3932-GRLS2-TR vs IS31FL3216-QFLS2-TR
  • IS31LT3932-GRLS2-TR vs IS31FL3196-QFLS2-TR
  • IS31LT3932-GRLS2-TR vs IS32LT3957A-ZLA3
  • IS31LT3932-GRLS2-TR vs IS32LT3951-GRLA3-TR
  • IS31LT3932-GRLS2-TR vs IS32LT3168-GRLA3-TR
  • IS31LT3932-GRLS2-TR vs IS32LT3141B-GRLA3-TR
  • IS31LT3932-GRLS2-TR vs IS32LT3141A-ZLA3-TR
  • IS31LT3932-GRLS2-TR vs IS32LT3140B-GRLA3-TR
  • IS31LT3932-GRLS2-TR vs IS32LT3134-QWLA3-TR
  • IS31LT3932-GRLS2-TR vs IS32LT3129A-GRLA3-TR
  • IS31LT3932-GRLS2-TR vs IS32LT3129-GRLA3-TR
  • IS31LT3932-GRLS2-TR vs IS32LT3124D-ZLA3-TR
  • IS31LT3932-GRLS2-TR vs IS32FL3726A-ZLA3-TR
  • IS31LT3932-GRLS2-TR vs IS31LT3957A-ZLS4
  • IS31LT3932-GRLS2-TR vs IS31LT3951-GRLS4-TR
  • IS31LT3932-GRLS2-TR vs IS31LT3361-SDLS4-TR
  • IS31LT3932-GRLS2-TR vs IS31FL3747-QFLS4-TR
  • IS31LT3932-GRLS2-TR vs IS31FL3747-CLS4-TR
  • IS31LT3932-GRLS2-TR vs IS31FL3729-TQLS4-TR
  • IS31LT3932-GRLS2-TR vs IS31FL3719-TQLS4-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase