☰
IPS160HF
IPS160HF
Active
Description:  LINEAR IC'S
Manufacturer:  STMicroelectronics
Datasheet:   IPS160HF Datasheet
History Price: $2.37600
In Stock: 7825
IPS160HF vs IPS6041STRLPBF
Series
-
-
Packaging
Bulk
Cut Tape (CT)
Status
Active
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
P-Channel
N-Channel
Interface
-
On/Off
Voltage - Load
8V ~ 60V
6V ~ 28V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
2.4A
2.3A
Rds On (Typ)
60mOhm
110mOhm
Input Type
Non-Inverting
Non-Inverting
Features
-
Auto Restart
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Reverse Battery, UVLO
Current Limiting (Fixed), Open Load Detect, Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PowerSSO-12
D2Pak (SMD-220 5-Lead)
Package / Case
12-LSOP (0.154", 3.90mm Width) Exposed Pad
TO-263-5, D2Pak (4 Leads + Tab), TO-263BB