☰
IPS6041STRLPBF
IPS6041STRLPBF
Obsolete
Description:  IC SWITCH IPS 1CH HI SIDE D2PAK
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 38425
IPS6041STRLPBF Specification
Specification
Part No
IPS6041STRLPBF
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Series
-
Packaging
Cut Tape (CT)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
6V ~ 28V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
2.3A
Rds On (Typ)
110mOhm
Input Type
Non-Inverting
Features
Auto Restart
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
D2Pak (SMD-220 5-Lead)
Package / Case
TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
IPS6041STRLPBF PDF Datasheet
IPS6041STRLPBF Related Parts
IPS0151
IPS0151
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220AB
IPS0151S
IPS0151S
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
IPS0151STRL
IPS0151STRL
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
IPS021
IPS021
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 TO220AB
IPS021LTR
IPS021LTR
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 SOT223
IPS021S
IPS021S
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
IPS021STRL
IPS021STRL
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO263-2
IPS022G
IPS022G
Infineon Technologies
IC PWR DRIVER N-CHANNEL 1:1 8SO
IPS022GTR
IPS022GTR
Infineon Technologies
IC PWR DRIVER N-CHANNEL 1:1 8SO
IPS024G
IPS024G
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 16SOIC
IPS031
IPS031
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220AB
IPS031G
IPS031G
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 8SO
IPS6041STRLPBF Description
Overview and General Description
The Infineon Technologies IPS6041STRLPBF is a high-performance Integrated Power Switch (IPS) designed for use in various power control applications. It is part of Infineon’s family of smart power switches that integrate multiple components, such as power MOSFETs, a controller, and protection circuits, into a single package. This integration results in a highly efficient and compact solution for controlling and switching power in applications that require precise and reliable power management.

The IPS6041STRLPBF is specifically designed for automotive and industrial applications where efficiency, durability, and high power handling are critical. It is ideal for controlling power in systems such as motor drives, power supplies, and other high-power electronics. The device combines the robustness of power MOSFETs with advanced protection features such as overcurrent, overtemperature, and short-circuit protection, offering a high level of safety and performance.

Key Specifications and Performance Characteristics
The IPS6041STRLPBF features a range of specifications that make it suitable for high-power applications. Below are some of the important electrical specifications and performance characteristics:

* Power Supply Voltage (Vcc): 8V to 40V
* Output Current (Iout): Up to 41A
* Rds(on) (On-Resistance): 6 mΩ (typical)
* Output Voltage (Vds): 40V
* Input Control Voltage (Vin): 3V to 5V (logic level)
* Gate Threshold Voltage (Vgs(th)): 3V (typical)
* Package Type: D2PAK
* Operating Temperature Range: -40°C to +150°C
* Switching Frequency: Up to 100 kHz
* Protection Features: Overcurrent protection, overtemperature protection, short-circuit protection
* Diagnostic Feedback: Overcurrent detection, thermal shutdown, and fault output

The low on-resistance (Rds(on)) of just 6 mΩ enables efficient power switching with minimal energy loss. The wide supply voltage range of 8V to 40V allows it to be used in a broad range of power systems, while the high output current capability of 41A ensures it can handle large currents without degradation in performance.

Thermal Management and Power Efficiency
Thermal management is a key aspect of power devices like the IPS6041STRLPBF, as they often operate in high-power environments where heat dissipation is a concern. The device features advanced thermal protection features, including overtemperature shutdown and thermal feedback. This ensures that the device can safely operate even in extreme conditions, preventing overheating and potential damage to the system.

The low Rds(on) value contributes to its high efficiency, reducing conduction losses and improving overall energy efficiency in the system. Additionally, the device’s capability to switch at high frequencies (up to 100 kHz) ensures that it can operate efficiently in high-speed power applications such as motor control and DC-DC converters.

* Thermal Resistance (Junction to Case): 1.8°C/W
* Thermal Shutdown: Yes
* Operating Temperature Range: -40°C to +150°C

Integrated Protection Features
One of the standout features of the IPS6041STRLPBF is its integrated protection circuitry. These features are designed to protect both the device and the load in case of abnormal operating conditions. Some of the protection features included in this device are:

* Overcurrent Protection: The device automatically detects excessive current and shuts down the output to prevent damage to the circuit.
* Overtemperature Protection: If the device exceeds its maximum safe operating temperature, it will shut down to avoid thermal damage.
* Short-Circuit Protection: The device can detect short circuits and prevent them from causing harm to the power system by automatically halting the output.
* Fault Output: The device provides diagnostic feedback, indicating when one of the protection features has been triggered.

These integrated protections eliminate the need for external circuitry to manage these conditions, thus reducing the overall complexity and size of the system.

Applications
The IPS6041STRLPBF is designed for high-power switching and control applications in both automotive and industrial environments. Its ability to handle high current loads, its integrated protection features, and its wide operating voltage range make it suitable for a variety of demanding applications. Common use cases include:

* Automotive Applications: Used in automotive power control systems, such as electric window lifts, seat heaters, and power steering.
* Motor Drives: Ideal for controlling motors in industrial equipment, robotics, and other machinery where efficient power management is critical.
* Power Supplies: Used in power supplies for industrial equipment and telecommunications systems to control and regulate power distribution.
* Electric Vehicles (EVs): Can be used in battery management systems and motor controllers for electric vehicles.
* Consumer Electronics: Employed in high-power consumer electronics applications such as audio amplifiers and power adapters.

Package and Mounting
The IPS6041STRLPBF comes in a D2PAK package, which is widely used for high-power components due to its excellent thermal performance and ease of integration into surface-mount PCB designs. The package provides robust heat dissipation, making it ideal for handling high currents and minimizing thermal-related issues.

* Package Type: D2PAK
* Package Dimensions: 10.5mm x 12mm x 4.9mm (L x W x H)
* Mounting Type: Surface mount
* Lead-Free: Yes

Key Specifications Summary

* Power Supply Voltage (Vcc): 8V to 40V
* Output Current (Iout): 41A
* Rds(on): 6 mΩ (typical)
* Output Voltage (Vds): 40V
* Gate Threshold Voltage (Vgs(th)): 3V (typical)
* Package Type: D2PAK
* Operating Temperature Range: -40°C to +150°C
* Switching Frequency: Up to 100 kHz
* Thermal Resistance (Junction to Case): 1.8°C/W
* Protection Features: Overcurrent, overtemperature, and short-circuit protection
* Diagnostic Feedback: Fault output

Conclusion
The Infineon IPS6041STRLPBF is a high-performance integrated power switch designed to provide efficient and reliable power control for a range of demanding applications. With its high output current capability, low on-resistance, integrated protection features, and wide voltage range, it is ideal for use in automotive, industrial, and consumer electronics applications. The combination of robust thermal performance and advanced protection mechanisms ensures that the IPS6041STRLPBF operates reliably in high-power environments, making it a valuable solution for designers looking to simplify power management while maintaining high efficiency and system reliability.
IPS6041STRLPBF Compare Parts
  • IPS6041STRLPBF vs IPS7091GTRPBF
  • IPS6041STRLPBF vs IPS7091GPBF
  • IPS6041STRLPBF vs IPS7081STRLPBF
  • IPS6041STRLPBF vs IPS7081RTRLPBF
  • IPS6041STRLPBF vs IPS7071GTRPBF
  • IPS6041STRLPBF vs IPS7071GPBF
  • IPS6041STRLPBF vs IPS6041GTRPBF
  • IPS6041STRLPBF vs IPS6041GPBF
  • IPS6041STRLPBF vs IPS5551T
  • IPS6041STRLPBF vs IPS5451STRL
  • IPS6041STRLPBF vs IPS5451S
  • IPS6041STRLPBF vs IPS521STRL
  • IPS6041STRLPBF vs IPS521S
  • IPS6041STRLPBF vs IPS521GTR
  • IPS6041STRLPBF vs IPS521G
  • IPS6041STRLPBF vs IPS514G
  • IPS6041STRLPBF vs IPS512G
  • IPS6041STRLPBF vs IPS511STRL
  • IPS6041STRLPBF vs IPS511S
  • IPS6041STRLPBF vs IPS511GTR
  • IPS6041STRLPBF vs IPS4260LTR
  • IPS6041STRLPBF vs IPS4260L
  • IPS6041STRLPBF vs IPS2050HQ-32
  • IPS6041STRLPBF vs IPS2050HQ
  • IPS6041STRLPBF vs IPS2041RPBF
  • IPS6041STRLPBF vs IPS161HTR
  • IPS6041STRLPBF vs IPS161HFTR
  • IPS6041STRLPBF vs IPS161H
  • IPS6041STRLPBF vs IPS160HTR
  • IPS6041STRLPBF vs IPS160HFTR
  • IPS6041STRLPBF vs IPS160H
  • IPS6041STRLPBF vs IPS1052GTRPBF
  • IPS6041STRLPBF vs IPS1042GTRPBF
  • IPS6041STRLPBF vs IPS1042GPBF
  • IPS6041STRLPBF vs IPS1041RTRRPBF
  • IPS6041STRLPBF vs IPS1041RTRLPBF
  • IPS6041STRLPBF vs IPS1041RPBF
  • IPS6041STRLPBF vs IPS1041LTRPBF
  • IPS6041STRLPBF vs IPS1041LPBF
  • IPS6041STRLPBF vs IPS1031STRRPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 186 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.