☰
ICS84329BV-01LF
ICS84329BV-01LF
Obsolete
Description:  IC FREQ SYNTH 28PLCC
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 4675
ICS84329BV-01LF vs ICS873033AMLFT
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Frequency Synthesizer
Clock Generator
PLL
Yes
No
Input
Crystal
CML, LVDS, LVPECL, SSTL
Output
LVPECL
ECL, LVPECL
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:1
Differential - Input:Output
No/Yes
Yes/Yes
Frequency - Max
700MHz
3.2GHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
3.135V ~ 3.465V
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
28-PLCC (11.51x11.51)
8-SOIC