☰
ICS84329BM-01LF
ICS84329BM-01LF
Obsolete
Description:  IC FREQ SYNTH 28SOIC
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 3145
ICS84329BM-01LF vs ICS874S02BMIT
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Frequency Synthesizer
-
PLL
Yes
Yes with Bypass
Input
Crystal
LVDS, LVHSTL, LVPECL, SSTL
Output
LVPECL
LVDS
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:2
Differential - Input:Output
No/Yes
Yes/Yes
Frequency - Max
700MHz
1GHz
Divider/Multiplier
Yes/No
Yes/Yes
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
20-SOIC