ICB2FL01G
ICB2FL01G
Active
Description:  POWER SUPPLY SUPPORT CIRCUIT, AD
Manufacturer:  Infineon Technologies
Datasheet:   ICB2FL01G Datasheet
History Price: $1.86000
In Stock: 10000
ICB2FL01G vs ICB1FL02GXUMA2
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Type
PFC/Ballast Controller
Fluorescent Lamp Controller
Frequency
20kHz ~ 120kHz
112kHz ~ 138kHz
Voltage - Supply
10.6V ~ 17.5V
3.6V ~ 17V
Current - Supply
4.2 mA
5 mA
Current - Output Source/Sink
-
-
Dimming
No
No
Operating Temperature
-25 ℃ ~ 125 ℃
-25 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width), 19 Leads
18-SOIC (0.295", 7.50mm Width)
Supplier Device Package
PG-DSO-19-1
PG-DSO-18-2