Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ National Semiconductor HPC46003V20
HPC46003V20
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 16BIT ROMLESS 68PLCC
Manufacturer:
National Semiconductor
Datasheet:
HPC46003V20 Datasheet
History Price: $9.00000
In Stock: 17800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
HPC46003V20 vs HPC36003V20
Part No
HPC46003V20
HPC36003V20
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
National Semiconductor
National Semiconductor
Series
HPC
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Core Processor
HPC
HPC
Core Size
16-Bit
16-Bit
Speed
20MHz
20MHz
Connectivity
Microwire/Plus (SPI), UART/USART
Microwire/Plus (SPI), UART/USART
Peripherals
PWM, WDT
PWM, WDT
Number of I/O
52
52
Program Memory Size
-
-
Program Memory Type
ROMless
ROMless
EEPROM Size
-
-
RAM Size
256 x 8
256 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
4.5V ~ 5.5V
Data Converters
-
-
Oscillator Type
External
External
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
68-PLCC (25.13x25.13)
68-PLCC (24.23x24.23)