HMC1031MS8E
HMC1031MS8E
Obsolete
Description:  IC CLOCK GEN INT-N PLL 8-MS8E
Manufacturer:  Analog Devices
Datasheet:   HMC1031MS8E Datasheet
History Price: $17.58000
In Stock: 20200
HMC1031MS8E vs HMC807LP6CE
Series
-
-
Packaging
Strip
Strip
Status
Obsolete
Obsolete
Type
-
-
PLL
Yes
Yes
Input
Clock
Clock
Output
-
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:1
Differential - Input:Output
No/No
Yes/No
Frequency - Max
500MHz
13.4GHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
2.7V ~ 3.5V
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
40-VFQFN Exposed Pad
Supplier Device Package
8-MSOP
40-SMT (6x6)